Manufacturer: Infineon Technologies
Win Source Part Number: 1320091-TLE42994EV33
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2 mA
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: PG-SSOP-14-2
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE42994E V33-ND,TLE42994E V33DKR-ND,TLE42994E V33,TLE42994E V33TR-ND,TLE42994E V33CT-ND,TLE42994EV3
Base Product Number: TLE42994
RoHS Status: ROHS3 Compliant
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
IC REG LIN 3.3V 150MA SSOP-14-2 Product overview: TLE42994EV33XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42994EV33XUMA
IC REG LIN 3.3V 150MA SSOP-14-2
IC REG LIN 3.3V 150MA SSOP-14-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320091-TLE42994EV33XUMA1 | TLE42994EV33XUMA1DKR-ND | 776-TLE42994EV33XUMA1 | TLE42994EV33XUMA1 | TLE42994EV33XUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA SSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |