Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE42994E V33 TLE42994E V33

Description
Manufacturer: Infineon Technologies Win Source Part Number: 120972-TLE42994E V33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV8501PDW33; LM9076BMAX-3.3; TLE42994EV33; LT3062IMS8E-3.3#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 120972-TLE42994E V33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV8501PDW33; LM9076BMAX-3.3; TLE42994EV33; LT3062IMS8E-3.3#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE42994E V33 - 120972-TLE42994E V33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE42994E V33
120972-TLE42994E V33
PMIC - PMIC - Voltage Regulators - Linear - TLE42994E V33 120972-TLE42994E V33
Manufacturer: Infineon Technologies Win Source Part Number: 120972-TLE42994E V33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SSOP-14-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA to 2mA PSRR: 66dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV8501PDW33; LM9076BMAX-3.3; TLE42994EV33; LT3062IMS8E-3.3#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120972-TLE42994E V33
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SSOP-14-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 100μA to 2mA
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV8501PDW33; LM9076BMAX-3.3; TLE42994EV33; LT3062IMS8E-3.3#PBF;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-TLE42994E V33
LDO Voltage Regulator IC 699-TLE42994E V33
Linear Voltage Regulators Low Dropout Fixed Voltage Regulator Product overview: TLE42994E V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE42994E V33 can be used for catalog matching and distributor lookup.

Linear Voltage Regulators Low Dropout Fixed Voltage Regulator Product overview: TLE42994E V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE42994E V33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TLE42994E V33
Linear Voltage Regulators TLE42994E V33
Linear Voltage Regulators Low Dropout Fixed Voltage Regulator

Linear Voltage Regulators Low Dropout Fixed Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 120972-TLE42994E V33 699-TLE42994E V33 TLE42994E V33
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE42994E V33 LDO Voltage Regulator IC Linear Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SSOP; Other; PG-SSOP-14-EP Other; Reel
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667ANZ - Lingto Electronic Limited
Specs
Special Features Enable, Low Battery Detection
IOUT 0.2500 amps
View Details
Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details