Manufacturer: Infineon Technologies
Win Source Part Number: 052255-TLE4296GV50
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 20mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 30mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 20mA
Operating Supply Current: 170μA to 5.2mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LDO 5V 30MA SCT595-5 Product overview: TLE4296GV50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4296GV50 can be used for catalog matching and distributor lookup.
60dB@(100Hz) 30mA Fixed 5V Positive electrode 45V SCT-595-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 052255-TLE4296GV50 | 699-TLE4296GV50 | TLE4296GV50 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4296GV50 | 5V 30MA LDO Voltage Regulator IC | Voltage Regulators |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | Other; PG-SCT595-5 | Other; Reel - TR | |
| Life Cycle Stage | Maturity; Active |