Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4296GV33NTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4296GV33NTSA1
IC REG LINEAR 3.3V 30MA SCT595-5
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 3.3V 30MA SCT595-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE4296GV33NTSA1TR-ND | 776-TLE4296GV33NTSA1 | TLE4296GV33NTSA1 | TLE4296GV33NTSA1 | TLE4296GV33NTSA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 30MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-SMD (5 Leads), Gull Wing | Other; Tape & Reel (TR) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Inhibit |