Infineon Technologies AG Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon TLE4296GV33HTSA1

Description
LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon - 18AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon
18AC0637
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon 18AC0637
LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC0637
Product Name Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon
Input Voltage 4 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details