Infineon Technologies AG 3.3V 30MA Voltage Regulator IC TLE4296GV33HTSA1

Description
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4296GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4296GV33HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4296GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4296GV33HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 30MA Voltage Regulator IC
776-TLE4296GV33HTSA1
3.3V 30MA Voltage Regulator IC 776-TLE4296GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4296GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4296GV33HTSA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4296GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4296GV33HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4296GV33HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4296GV33HTSA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4296GV33HTSA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4296GV33HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4296GV33HTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4296GV33HTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1099689-TLE4296GV33HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1099689-TLE4296GV33HTSA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1099689-TLE4296GV33HTSA1
Win Source Part Number: 1099689-TLE4296GV33H TSA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 5.2 mA Control Features: Inhibit Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: PG-SCT595-5 Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TLE4296GV33HTSA1SP00 0950236; TLE 4296 GV33; TLE4296-GV33; TLE4296G V33; TLE4296GV33; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 170 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000950236,TLE4296G V33XT,448-TLE4296GV3 3HTSA1DKR,TLE4296G V33,2156-TLE4296GV33 HTSA1,448-TLE4296GV3 3HTSA1TR,TLE4296GV33 HTSA1TR,IFEINFTLE429 6GV33HTSA1,448-TLE42 96GV33HTSA1CT,TLE429 6G V33-ND,TLE4296GV33HT SA1TR-ND Base Product Number: TLE4296 Voltage Dropout (Max): 0.3V @ 20mA

Win Source Part Number: 1099689-TLE4296GV33HTSA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5.2 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: PG-SCT595-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TLE4296GV33HTSA1SP000950236; TLE 4296 GV33; TLE4296-GV33; TLE4296G V33; TLE4296GV33;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000950236,TLE4296GV33XT,448-TLE4296GV33HTSA1DKR,TLE4296G V33,2156-TLE4296GV33HTSA1,448-TLE4296GV33HTSA1TR,TLE4296GV33HTSA1TR,IFEINFTLE4296GV33HTSA1,448-TLE4296GV33HTSA1CT,TLE4296G V33-ND,TLE4296GV33HTSA1TR-ND
Base Product Number: TLE4296
Voltage Dropout (Max): 0.3V @ 20mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4296GV33HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4296GV33HTSA1
PMIC - Voltage Regulators - Linear TLE4296GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5

IC REG LINEAR 3.3V 30MA SCT595-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4296GV33HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4296GV33HTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4296GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5

IC REG LINEAR 3.3V 30MA SCT595-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLE4296GV33HTSA1 448-TLE4296GV33HTSA1DKR-ND 1099689-TLE4296GV33HTSA1 TLE4296GV33HTSA1 TLE4296GV33HTSA1
Product Name 3.3V 30MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD (5 Leads), Gull Wing Other; Tape & Reel
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24250RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3335ARM-2.5-RL7 - 860310-ADP3335ARM-2.5-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers