Infineon Technologies AG 3.3V 30MA LDO Voltage Regulator IC TLE4296GV33

Description
IC REG LDO 3.3V 30MA SCT595-5 Product overview: TLE4296GV33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4296GV33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.3V 30MA SCT595-5 Product overview: TLE4296GV33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4296GV33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 30MA LDO Voltage Regulator IC
699-TLE4296GV33
3.3V 30MA LDO Voltage Regulator IC 699-TLE4296GV33
IC REG LDO 3.3V 30MA SCT595-5 Product overview: TLE4296GV33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4296GV33 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 30MA SCT595-5 Product overview: TLE4296GV33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4296GV33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4296GV33 - 052254-TLE4296GV33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4296GV33
052254-TLE4296GV33
PMIC - PMIC - Voltage Regulators - Linear - TLE4296GV33 052254-TLE4296GV33
Manufacturer: Infineon Technologies Win Source Part Number: 052254-TLE4296GV33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 30mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SCT595-5 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 20mA Operating Supply Current: 170μA to 5.2mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TPS7A6633QDGNRQ1; TLE 4296 GV33; TLE4296GV33XT; TLE4299GV33XT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052254-TLE4296GV33
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 20mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 30mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 20mA
Operating Supply Current: 170μA to 5.2mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TPS7A6633QDGNRQ1; TLE 4296 GV33; TLE4296GV33XT; TLE4299GV33XT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4296GV33 052254-TLE4296GV33
Product Name 3.3V 30MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4296GV33
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; PG-SCT595-5
Output Voltage 3.3 volts 3.3 volts
IOUT 0.0300 amps 0.0300 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data