IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE42962GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42962GV33HTSA
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
TLE4296 - Linear Voltage Regulator
Win Source Part Number: 978571-TLE42962GV33H
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5.2 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: PG-SCT595-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4296-2G V33INDKR-ND,TLE4296-
Base Product Number: TLE42962
Voltage Dropout (Max): 0.3V @ 20mA
LDO Voltage Regulators LW Drop VOLT REGLTR 3.3/5V 30mA
IC REG LINEAR 3.3V 30MA SCT595-5
IC REG LINEAR 3.3V 30MA SCT595-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42962GV33HTSA1 | TLE42962GV33HTSA1TR-ND | TLE42962GV33HTSA1 | 2156692 | 978571-TLE42962GV33HTSA1 | TLE42962GV33HTSA1 | TLE42962GV33HTSA1 | TLE42962GV33HTSA1 |
| Product Name | 3.3V 30MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-SMD (5 Leads), Gull Wing | Other; PG-SCT595-5 | Other; SCT595 | Other; Tape & Reel | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | ||||
| VIN | 45 volts | 45 volts |