Manufacturer: Infineon Technologies
Win Source Part Number: 1269504-TLE4295GV50
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Low-Drop Voltage Regulator Product overview: TLE4295GV50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4295GV50 can be used for catalog matching and distributor lookup.
IC REG LIN FIXED POS LDO REG 5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1269504-TLE4295GV50 | 699-TLE4295GV50 | TLE4295GV50 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV50 | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-SMD (5 Leads), Gull Wing | ||
| Output Voltage | 5 volts | ||
| IOUT | 0.0300 amps |