Infineon Technologies AG 3.3V 30MA Voltage Regulator IC TLE4295GV33HTSA1

Description
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4295GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4295GV33HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4295GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4295GV33HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 30MA Voltage Regulator IC
776-TLE4295GV33HTSA1
3.3V 30MA Voltage Regulator IC 776-TLE4295GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4295GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4295GV33HTSA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 30MA SCT595-5 Product overview: TLE4295GV33HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4295GV33HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV33HTSA1 - 1108672-TLE4295GV33HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV33HTSA1
1108672-TLE4295GV33HTSA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV33HTSA1 1108672-TLE4295GV33HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108672-TLE4295GV33H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Power Fail Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SCT595-5 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 20mA Operating Supply Current: 200μA to 4mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108672-TLE4295GV33HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Fail
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 20mA
Operating Supply Current: 200μA to 4mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4295GV33HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4295GV33HTSA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4295GV33HTSA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4295GV33HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4295GV33HTSA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4295GV33HTSA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4295GV33HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4295GV33HTSA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4295GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5

IC REG LINEAR 3.3V 30MA SCT595-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4295GV33HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4295GV33HTSA1
PMIC - Voltage Regulators - Linear TLE4295GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5

IC REG LINEAR 3.3V 30MA SCT595-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4295GV33HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4295GV33HTSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4295GV33HTSA1
IC REG LINEAR 3.3V 30MA SCT595-5

IC REG LINEAR 3.3V 30MA SCT595-5

Supplier's Site
LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R - 376-TLE4295GV33HTSA1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R
376-TLE4295GV33HTSA1
LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R 376-TLE4295GV33HTSA1
LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R

LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-TLE4295GV33HTSA1 1108672-TLE4295GV33HTSA1 448-TLE4295GV33HTSA1CT-ND TLE4295GV33HTSA1 TLE4295GV33HTSA1 TLE4295GV33HTSA1 376-TLE4295GV33HTSA1
Product Name 3.3V 30MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV33HTSA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.03A Automotive 5-Pin(3+2Tab) SCT-595 T/R
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; PG-SCT595-5 Other; 6-SMD (5 Leads), Gull Wing Other; 6-SMD (5 Leads), Gull Wing Other; 6-SMD (5 Leads), Gull Wing
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data