Infineon Technologies AG LDO Voltage Regulators TLE4295GV33HTSA1

Description
LDO Voltage Regulators LW Drop VOLT REGLTR 5V 200mA
Datasheet
Description
LDO Voltage Regulators LW Drop VOLT REGLTR 5V 200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4295GV33HTSA1
LDO Voltage Regulators TLE4295GV33HTSA1
LDO Voltage Regulators LW Drop VOLT REGLTR 5V 200mA

LDO Voltage Regulators LW Drop VOLT REGLTR 5V 200mA

Buy Now Datasheet
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon - 18AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon
18AC0636
Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon 18AC0636
LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, SCT-595; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:30mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TLE4295GV33HTSA1 18AC0636
Product Name LDO Voltage Regulators Ldo, Fixed, Aec-Q100, 3.3V, Sct-595; Output Type Infineon
Input Voltage 3.8 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details