Manufacturer: Infineon Technologies
Win Source Part Number: 1108671-TLE4295GV30H
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Fail
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 20mA
Operating Supply Current: 200μA to 4mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Portable Devices, Communications & Networking, Power Management
IC REG LINEAR 3V 30MA SCT595-5 Product overview: TLE4295GV30HTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4295GV30HTSA1
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Fixed Positive LDO Regulator, 3V, 0.4V Dropout, PDSO5
IC REG LINEAR 3V 30MA SCT595-5
IC REG LINEAR 3V 30MA SCT595-5
LDO Voltage Regulators LW Drop VOLT REGLTR 5V 200mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1108671-TLE4295GV30HTSA1 | 776-TLE4295GV30HTSA1 | TLE4295GV30HTSA1TR-ND | TLE4295GV30HTSA1 | TLE4295GV30HTSA1 | TLE4295GV30HTSA1 | TLE4295GV30HTSA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4295GV30HTSA1 | 3V 30MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; PG-SCT595-5 | Other; Tape & Reel (TR) | Other; 6-SMD (5 Leads), Gull Wing | Other; SCT-595-5 | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Power Fail | Reverse Voltage Protection; Input Overcurrent Protection | Power Fail |