Manufacturer: Infineon Technologies
Win Source Part Number: 103053-TLE4291EXUMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SSOP-14-EP
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 300μA to 30mA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2
IC REG LINEAR 5V 450MA SSOP-14-2 Product overview: TLE4291EXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4291EXUMA2 can be used for catalog matching and distributor lookup.
TLE4291 - Linear Voltage Regulator
IC REG LINEAR 5V 450MA SSOP-14-2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 450MA SSOP-14-2
IC REG LINEAR 5V 450MA SSOP-14-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 103053-TLE4291EXUMA2 | TLE4291EXUMA2TR-ND | 776-TLE4291EXUMA2 | TLE4291EXUMA2 | TLE4291EXUMA2 | TLE4291EXUMA2 | TLE4291EXUMA2 | TLE4291EXUMA2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4291EXUMA2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 450MA SSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SSOP; Other; PG-SSOP-14-EP | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP; Other; PG-SSOP-14 | SSOP | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |