Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4290DATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4290DATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4290DATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4290DATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11

Buy Now Datasheet
Singapore, Singapore
5V 450MA TO252 Voltage Regulator IC
776-TLE4290DATMA1
5V 450MA TO252 Voltage Regulator IC 776-TLE4290DATMA1
IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4290DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4290DATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4290DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4290DATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1099690-TLE4290DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1099690-TLE4290DATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1099690-TLE4290DATMA1
Win Source Part Number: 1099690-TLE4290DATMA 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 25 mA Control Features: Delay, Power Good Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV4276CDT50RKG; NCV87706DT50RKG; NCV4276CDT33RKG; TPS7A6150QKVURQ1; TPS7A6050QKVURQ1; L5300RPTTRTLE4290D; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 230 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4290DT,TLE4290D-N D,TLE4290DTR-ND,TLE4 290DCT-ND,TLE4290DAT MA1TR,TLE4290DTR,TLE 4290D,TLE4290DDKR,SP 000360722,TLE4290DXT ,TLE4290DATMA1CT,TLE 4290DCT,TLE4290DATMA 1DKR,TLE4290DDKR-ND Base Product Number: TLE4290 Product Status: Last Time Buy Voltage Dropout (Max): 0.5V @ 300mA

Win Source Part Number: 1099690-TLE4290DATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Delay, Power Good
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV4276CDT50RKG; NCV87706DT50RKG; NCV4276CDT33RKG; TPS7A6150QKVURQ1; TPS7A6050QKVURQ1; L5300RPTTRTLE4290D;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 230 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4290DT,TLE4290D-ND,TLE4290DTR-ND,TLE4290DCT-ND,TLE4290DATMA1TR,TLE4290DTR,TLE4290D,TLE4290DDKR,SP000360722,TLE4290DXT,TLE4290DATMA1CT,TLE4290DCT,TLE4290DATMA1DKR,TLE4290DDKR-ND
Base Product Number: TLE4290
Product Status: Last Time Buy
Voltage Dropout (Max): 0.5V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4290DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4290DATMA1
PMIC - Voltage Regulators - Linear TLE4290DATMA1
IC REG LIN 5V 450MA TO252-5-11

IC REG LIN 5V 450MA TO252-5-11

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4290DATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4290DATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4290DATMA1
IC REG LIN 5V 450MA TO252-5-11

IC REG LIN 5V 450MA TO252-5-11

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE4290DATMA1TR-ND 776-TLE4290DATMA1 1099690-TLE4290DATMA1 TLE4290DATMA1 TLE4290DATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 450MA TO252 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; Tape & Reel (TR) DPAK; Other; Tape & Reel
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Delay, Power Good Delay, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24250RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details