Infineon Technologies AG 5V 250MA Voltage Regulator IC TLE4287GXUMA1

Description
IC REG LINEAR 5V 250MA DSO14 Product overview: TLE4287GXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4287GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 250MA DSO14 Product overview: TLE4287GXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4287GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250MA Voltage Regulator IC
776-TLE4287GXUMA1
5V 250MA Voltage Regulator IC 776-TLE4287GXUMA1
IC REG LINEAR 5V 250MA DSO14 Product overview: TLE4287GXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4287GXUMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA DSO14 Product overview: TLE4287GXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4287GXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4287GXUMA1 - 114284-TLE4287GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4287GXUMA1
114284-TLE4287GXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4287GXUMA1 114284-TLE4287GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 114284-TLE4287GXUMA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.8V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Hold, Reset Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 165°C Case / Package: PG-DSO-14 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.5V @ 200mA Operating Supply Current: 10μA to 5mA PSRR: 55dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 114284-TLE4287GXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.8V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Hold, Reset
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 165°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2.5V @ 200mA
Operating Supply Current: 10μA to 5mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4287GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4287GXUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4287GXUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA P-DSO-14-8

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA P-DSO-14-8

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4287GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4287GXUMA1
PMIC - Voltage Regulators - Linear TLE4287GXUMA1
IC REG LINEAR 5V 250MA DSO14

IC REG LINEAR 5V 250MA DSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4287GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4287GXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4287GXUMA1
IC REG LINEAR 5V 250MA DSO14

IC REG LINEAR 5V 250MA DSO14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLE4287GXUMA1 114284-TLE4287GXUMA1 TLE4287GXUMA1TR-ND TLE4287GXUMA1 TLE4287GXUMA1
Product Name 5V 250MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4287GXUMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SO-14; Other; PG-DSO-14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details