Linear Voltage Regulator IC Positive Fixed 1 Output 15mA PG-SCT595-5
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA PG-SCT595-5
Manufacturer: Infineon Technologies
Win Source Part Number: 100494-TLE4286GHTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 15mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.1V @ 10mA
Operating Supply Current: 100μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 15MA SCT595-5 Product overview: TLE4286GHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4286GHTSA1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 15MA SCT595-5
IC REG LINEAR 5V 15MA SCT595-5
IC REG LINEAR 5V 15MA SCT595-5
LDO Voltage Regulators 5V VOLT REGLTR 200mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 448-TLE4286GHTSA1DKR-ND | 100494-TLE4286GHTSA1 | 776-TLE4286GHTSA1 | TLE4286GHTSA1 | TLE4286GHTSA1 | TLE4286GHTSA1 | TLE4286GHTSA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4286GHTSA1 | 5V 15MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-SMD (5 Leads), Gull Wing | Other; PG-SCT595-5 | Other; Tape & Reel (TR) | Other; 6-SMD (5 Leads), Gull Wing | |||
| Special Features | Over Temperature, Short Circuit | Inhibit | Inhibit |