Infineon Technologies AG Ldo, Fixed, Aec-Q100, 5V, 0.07A, Sct-595; Output Type Infineon TLE4286GHTSA1

Description
LDO, FIXED, AEC-Q100, 5V, 0.07A, SCT-595; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.07A, SCT-595; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.07A, Sct-595; Output Type Infineon - 18AC0634 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.07A, Sct-595; Output Type Infineon
18AC0634
Ldo, Fixed, Aec-Q100, 5V, 0.07A, Sct-595; Output Type Infineon 18AC0634
LDO, FIXED, AEC-Q100, 5V, 0.07A, SCT-595; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA; Dropout RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.07A, SCT-595; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC0634
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.07A, Sct-595; Output Type Infineon
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details