IC REG LINEAR 5V 15MA SCT595-5 Product overview: TLE4285GHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4285GHTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 102717-TLE4285GHTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Fail
Output Current: 15mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.1V @ 10mA
Operating Supply Current: 150μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA PG-SCT595-5-2
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA PG-SCT595-5-2
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA PG-SCT595-5-2
Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
IC REG LINEAR 5V 15MA SCT595-5
IC REG LINEAR 5V 15MA SCT595-5
IC REG LINEAR 5V 15MA SCT595-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4285GHTSA1 | 102717-TLE4285GHTSA1 | TLE4285GHTSA1TR-ND | 2605886 | TLE4285GHTSA1 | TLE4285GHTSA1 | TLE4285GHTSA1 |
| Product Name | 5V 15MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4285GHTSA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; PG-SCT595-5 | Other; 6-SMD (5 Leads), Gull Wing | Other; 6-SMD (5 Leads), Gull Wing | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | |
| VIN | 42 volts | 42 volts | 42 volts | 42 volts |