Infineon Technologies AG 5V 15MA LDO Voltage Regulator IC TLE4285G

Description
IC REG LDO 5V 15MA SCT595-5 Product overview: TLE4285G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4285G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 15MA SCT595-5 Product overview: TLE4285G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4285G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 15MA LDO Voltage Regulator IC
699-TLE4285G
5V 15MA LDO Voltage Regulator IC 699-TLE4285G
IC REG LDO 5V 15MA SCT595-5 Product overview: TLE4285G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4285G can be used for catalog matching and distributor lookup.

IC REG LDO 5V 15MA SCT595-5 Product overview: TLE4285G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4285G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4285G - 052252-TLE4285G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4285G
052252-TLE4285G
PMIC - PMIC - Voltage Regulators - Linear - TLE4285G 052252-TLE4285G
Manufacturer: Infineon Technologies Win Source Part Number: 052252-TLE4285G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Power Fail Output Current: 15mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-SCT595-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.1V @ 10mA Operating Supply Current: 150μA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052252-TLE4285G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Fail
Output Current: 15mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.1V @ 10mA
Operating Supply Current: 150μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4285G 052252-TLE4285G
Product Name 5V 15MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4285G
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; PG-SCT595-5
Output Voltage 5 volts 5 volts
IOUT 0.0150 amps 0.0150 amps
Dropout Voltage 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data