Infineon Technologies AG 1A TO252 Voltage Regulator IC TLE4284DVATMA1

Description
Adjustable Positive LDO Regulator, 1.25V Min, 1.4V Dropout, PSSO3
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, 1.25V Min, 1.4V Dropout, PSSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE4284DVATMA1 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 1.4V Dropout, PSSO3

Adjustable Positive LDO Regulator, 1.25V Min, 1.4V Dropout, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
1A TO252 Voltage Regulator IC
776-TLE4284DVATMA1
1A TO252 Voltage Regulator IC 776-TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11 Product overview: TLE4284DVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DVATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A TO252-3-11 Product overview: TLE4284DVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DVATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DVATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DVATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DVATMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DVATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DVATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DVATMA1CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DVATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DVATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DVATMA1DKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963575-TLE4284DVATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963575-TLE4284DVATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963575-TLE4284DVATMA1
Win Source Part Number: 963575-TLE4284DVATMA 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 5 mA Voltage - Output (Max): 38.6V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.25V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TLE4284DVATMA1SP0003 56994; TLE 4284 DV; TLE4284DV; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 120 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4284DVATMA1CT,TLE 4284DVCT,TLE4284DVT, TLE4284DVDKR-ND,TLE4 284DVDKR,TLE4284DV,T LE4284DVATMA1TR,SP00 0356994,TLE4284DVATM A1DKR,TLE4284DV-ND,T LE4284DVTR-ND,TLE428 4DVT-ND,TLE4284DVNT, TLE4284DVCT-ND,2156- TLE4284DVATMA1,INFIN FTLE4284DVATMA1,TLE4 284DVTR Base Product Number: TLE4284 Voltage Dropout (Max): 1.4V @ 1A

Win Source Part Number: 963575-TLE4284DVATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5 mA
Voltage - Output (Max): 38.6V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TLE4284DVATMA1SP000356994; TLE 4284 DV; TLE4284DV;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4284DVATMA1CT,TLE4284DVCT,TLE4284DVT,TLE4284DVDKR-ND,TLE4284DVDKR,TLE4284DV,TLE4284DVATMA1TR,SP000356994,TLE4284DVATMA1DKR,TLE4284DV-ND,TLE4284DVTR-ND,TLE4284DVT-ND,TLE4284DVNT,TLE4284DVCT-ND,2156-TLE4284DVATMA1,INFINFTLE4284DVATMA1,TLE4284DVTR
Base Product Number: TLE4284
Voltage Dropout (Max): 1.4V @ 1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DVATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DVATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11

IC REG LIN POS ADJ 1A TO252-3-11

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4284DVATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4284DVATMA1
PMIC - Voltage Regulators - Linear TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11

IC REG LIN POS ADJ 1A TO252-3-11

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4284DVATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4284DVATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11

IC REG LIN POS ADJ 1A TO252-3-11

Supplier's Site
IC REG LIN POS ADJ 1A TO252-3-11 - 376-TLE4284DVATMA1 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 1A TO252-3-11
376-TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11 376-TLE4284DVATMA1
IC REG LIN POS ADJ 1A TO252-3-11

IC REG LIN POS ADJ 1A TO252-3-11

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4284DVATMA1
LDO Voltage Regulators TLE4284DVATMA1
LDO Voltage Regulators LOW DROPOUT REGULATOR

LDO Voltage Regulators LOW DROPOUT REGULATOR

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4284DVATMA1 776-TLE4284DVATMA1 TLE4284DVATMA1TR-ND 963575-TLE4284DVATMA1 TLE4284DVATMA1 TLE4284DVATMA1 TLE4284DVATMA1 376-TLE4284DVATMA1 TLE4284DVATMA1
Product Name 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN POS ADJ 1A TO252-3-11 LDO Voltage Regulators
Package Type Other; PG-TO252-3 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; Tape & Reel DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 1.25 volts 1.25 to 38.6 volts 1.25 volts 1.25 volts 40 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.3 volts 1.4 volts 1.4 volts 1.4 volts 1.3 volts
Unlock Full Specs
to access all available technical data