Infineon Technologies AG Ldo, Adj, 1A, To-252-3; Output Type Infineon TLE4284DVATMA1

Description
LDO, ADJ, 1A, TO-252-3; Output Type:Adjustable; Input Voltage Min:3.2V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1A, TO-252-3; Output Type:Adjustable; Input Voltage Min:3.2V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1A, To-252-3; Output Type Infineon - 50Y7889 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1A, To-252-3; Output Type Infineon
50Y7889
Ldo, Adj, 1A, To-252-3; Output Type Infineon 50Y7889
LDO, ADJ, 1A, TO-252-3; Output Type:Adjustable; Input Voltage Min:3.2V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 1A, TO-252-3; Output Type:Adjustable; Input Voltage Min:3.2V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50Y7889
Product Name Ldo, Adj, 1A, To-252-3; Output Type Infineon
Input Voltage 3.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details