The TLE4284DV50NTMA1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 5.0V with a maximum output current of 1.0 A. It features a low dropout voltage of approximately 1.1V to 1.4V, depending on the load current, making it suitable for applications where input voltage is close to the output voltage. This device operates within a wide input voltage range of up to 40V and is capable of functioning in a temperature range from -40°C to 150°C, which is essential for automotive applications. It includes built-in protection features such as short circuit protection and overtemperature protection, enhancing its reliability in demanding environments. The TLE4284DV50NTMA1 is housed in a PG-TO252-3 package, suitable for surface mounting, and is compliant with RoHS standards, making it a green product.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLE4284DV50NTMA1 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |