Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV50ATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV50ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV50ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV50ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV50ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV50ATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV50ATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
5V 1A TO252 Voltage Regulator IC
776-TLE4284DV50ATMA1
5V 1A TO252 Voltage Regulator IC 776-TLE4284DV50ATMA1
IC REG LINEAR 5V 1A TO252-3-11 Product overview: TLE4284DV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV50ATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO252-3-11 Product overview: TLE4284DV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1226462-TLE4284DV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1226462-TLE4284DV50ATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1226462-TLE4284DV50ATMA1
Win Source Part Number: 1226462-TLE4284DV50A TMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): SP000362371; TLE 4284 DV50; TLE4284D V50; TLE4284DV50; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.6 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4284DV50ATMA1TR,T LE4284DV50ATMA1CT,TL E4284DV50ATMA1DKR,SP 000362371,TLE4284DV5 0ATMA1-ND Base Product Number: TLE4284 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.4V @ 1A

Win Source Part Number: 1226462-TLE4284DV50ATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): SP000362371; TLE 4284 DV50; TLE4284D V50; TLE4284DV50;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4284DV50ATMA1TR,TLE4284DV50ATMA1CT,TLE4284DV50ATMA1DKR,SP000362371,TLE4284DV50ATMA1-ND
Base Product Number: TLE4284
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.4V @ 1A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4284DV50ATMA1
LDO Voltage Regulators TLE4284DV50ATMA1
LDO Voltage Regulators LOW DROPOUT REGULATOR

LDO Voltage Regulators LOW DROPOUT REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4284DV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4284DV50ATMA1
PMIC - Voltage Regulators - Linear TLE4284DV50ATMA1
IC REG LINEAR 5V 1A TO252-3-11

IC REG LINEAR 5V 1A TO252-3-11

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV50ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV50ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV50ATMA1
IC REG LINEAR 5V 1A TO252-3-11

IC REG LINEAR 5V 1A TO252-3-11

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4284DV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4284DV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4284DV50ATMA1
IC REG LINEAR 5V 1A TO252-3-11

IC REG LINEAR 5V 1A TO252-3-11

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE4284DV50ATMA1TR-ND 776-TLE4284DV50ATMA1 1226462-TLE4284DV50ATMA1 TLE4284DV50ATMA1 TLE4284DV50ATMA1 TLE4284DV50ATMA1 TLE4284DV50ATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A TO252 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) DPAK; Other; Tape & Reel DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input 5V, 50Ma, Auto Regulator W/Output Short To Battery Protection - A4480KLJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details