Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV26ATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV26ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV26ATMA1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV26ATMA1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
2.6V 1A TO252 Voltage Regulator IC
776-TLE4284DV26ATMA1
2.6V 1A TO252 Voltage Regulator IC 776-TLE4284DV26ATMA1
IC REG LINEAR 2.6V 1A TO252-3-11 Product overview: TLE4284DV26ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV26ATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 1A TO252-3-11 Product overview: TLE4284DV26ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV26ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV26ATMA1 - 796963-TLE4284DV26ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV26ATMA1
796963-TLE4284DV26ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV26ATMA1 796963-TLE4284DV26ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796963-TLE4284DV26AT MA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: TLE 4284 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: PG-TO252-3-11 Voltage Input MAX: 40V Voltage Dropout (Maximum): 1.4V @ 1A Alternative Parts (Cross-Reference): BD25FD0WHFP-TR; KIA78D25F; BD25FD0WFP2-E2; LD29150DT25; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796963-TLE4284DV26ATMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: TLE 4284
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: PG-TO252-3-11
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 1.4V @ 1A
Alternative Parts (Cross-Reference): BD25FD0WHFP-TR; KIA78D25F; BD25FD0WFP2-E2; LD29150DT25;
Introduction Date: October 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4284DV26ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4284DV26ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4284DV26ATMA1
IC REG LINEAR 2.6V 1A TO252-3-11

IC REG LINEAR 2.6V 1A TO252-3-11

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4284DV26ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4284DV26ATMA1
PMIC - Voltage Regulators - Linear TLE4284DV26ATMA1
IC REG LINEAR 2.6V 1A TO252-3-11

IC REG LINEAR 2.6V 1A TO252-3-11

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4284DV26ATMA1-ND 776-TLE4284DV26ATMA1 796963-TLE4284DV26ATMA1 TLE4284DV26ATMA1 TLE4284DV26ATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.6V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV26ATMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details