Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
IC REG LINEAR 1.8V 1A TO252-3-11
IC REG LINEAR 1.8V 1A TO252-3-11
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4284DV18NTMA1-ND | TLE4284DV18NTMA1 | TLE4284DV18NTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection |