Infineon Technologies AG 1.5V 1A TO252 Voltage Regulator IC TLE4284DV15ATMA1

Description
IC REG LINEAR 1.5V 1A TO252-3-11 Product overview: TLE4284DV15ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV15ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 1A TO252-3-11 Product overview: TLE4284DV15ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV15ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1A TO252 Voltage Regulator IC
776-TLE4284DV15ATMA1
1.5V 1A TO252 Voltage Regulator IC 776-TLE4284DV15ATMA1
IC REG LINEAR 1.5V 1A TO252-3-11 Product overview: TLE4284DV15ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV15ATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A TO252-3-11 Product overview: TLE4284DV15ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4284DV15ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV15ATMA1 - 1108667-TLE4284DV15ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV15ATMA1
1108667-TLE4284DV15ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV15ATMA1 1108667-TLE4284DV15ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108667-TLE4284DV15A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-3-11 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 1.6mA PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108667-TLE4284DV15ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-3-11
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 1.6mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV15ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV15ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV15ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4284DV15ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4284DV15ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4284DV15ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4284DV15ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4284DV15ATMA1
PMIC - Voltage Regulators - Linear TLE4284DV15ATMA1
IC REG LINEAR 1.5V 1A TO252-3-11

IC REG LINEAR 1.5V 1A TO252-3-11

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4284DV15ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4284DV15ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4284DV15ATMA1
IC REG LINEAR 1.5V 1A TO252-3-11

IC REG LINEAR 1.5V 1A TO252-3-11

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLE4284DV15ATMA1 1108667-TLE4284DV15ATMA1 TLE4284DV15ATMA1TR-ND TLE4284DV15ATMA1 TLE4284DV15ATMA1
Product Name 1.5V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4284DV15ATMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; PG-TO252-3-11 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data