Win Source Part Number: 981350-TLE4279GXUMA2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-16
Temperature Range - Operating: -40°C ~ 150°C
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IFEINFTLE4279GXUMA2,
Base Product Number: TLE4279
Product Status: Last Time Buy
Voltage Dropout (Max): 0.5V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8-16
IC REG LINEAR 5V 100MA DSO8-16 Product overview: TLE4279GXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4279GXUMA2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO8
IC REG LINEAR 5V 100MA DSO8-16
IC REG LINEAR 5V 100MA DSO8-16
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 981350-TLE4279GXUMA2 | TLE4279GXUMA2-ND | 776-TLE4279GXUMA2 | TLE4279GXUMA2 | TLE4279GXUMA2 | TLE4279GXUMA2 | TLE4279GXUMA2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SO-8; SOIC; Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-8; Other; DSO8 | SOIC | ||
| Special Features | Reverse Voltage Protection; Reset | Reverse Voltage Protection | Reset |