IC REG LINEAR 5V 100MA DSO14 Product overview: TLE42794GMXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42794GMXUMA2 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-14
Manufacturer: Infineon Technologies
Win Source Part Number: 1108665-TLE42794GMXU
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 100MA 14DSO
IC REG LINEAR 5V 100MA DSO14
IC REG LINEAR 5V 100MA DSO14
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE42794GMXUMA2 | TLE42794GMXUMA2 | TLE42794GMXUMA2TR-ND | 1108665-TLE42794GMXUMA2 | 376-TLE42794GMXUMA2 | TLE42794GMXUMA2 | TLE42794GMXUMA2 |
| Product Name | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE42794GMXUMA2 | IC REG LINEAR 5V 100MA 14DSO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; PG-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SO-14; Other; PG-DSO-14 | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1000 amps | 0.1000 amps | 0.5000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 45 volts | 45 volts | 5.5 volts |