IC REG LIN 5V 150MA PG-SSOP-14-2
IC REG LIN 5V 150MA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Manufacturer: Infineon Technologies
Win Source Part Number: 796961-TLE42794EXUMA
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: TLE42794
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 280μA ~ 8mA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-SSOP-14-EP
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): NCV4269CPA50R2G; NCV8508TV50; NCV4269D1; NJW4104DL1-05B(TE1);
Introduction Date: October 10, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO14
IC REG LINEAR 5V 150MA SSOP-14-2 Product overview: TLE42794EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42794EXUMA1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA SSOP-14-2
IC REG LINEAR 5V 150MA SSOP-14-2
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE42794EXUMA1CT-ND | 796961-TLE42794EXUMA1 | TLE42794EXUMA1 | 776-TLE42794EXUMA1 | TLE42794EXUMA1 | TLE42794EXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE42794EXUMA1 | 5V 150MA SSOP Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | SSOP; Other; PG-SSOP-14 | Other; Tape & Reel (TR) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Reset | Reset |