Infineon Technologies AG 5V 200MA Voltage Regulator IC TLE4278GXUMA3

Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE4278GXUMA3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V 200MA Voltage Regulator IC
776-TLE4278GXUMA3
5V 200MA Voltage Regulator IC 776-TLE4278GXUMA3
IC REG LINEAR 5V 200MA DSO14-30 Product overview: TLE4278GXUMA3 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4278GXUMA3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA DSO14-30 Product overview: TLE4278GXUMA3 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4278GXUMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2238554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238554
Voltage Regulators 2238554
Infineon TLE4278GXUMA3 Voltage Regulator

Infineon TLE4278GXUMA3 Voltage Regulator

Supplier's Site
Voltage Regulators - 2238553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238553
Voltage Regulators 2238553
Infineon TLE4278GXUMA3 Voltage Regulator

Infineon TLE4278GXUMA3 Voltage Regulator

Supplier's Site
Voltage Regulators - 2238554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2238554P
Voltage Regulators 2238554P
Infineon TLE4278GXUMA3 Voltage Regulator

Infineon TLE4278GXUMA3 Voltage Regulator

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1380058-TLE4278GXUMA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1380058-TLE4278GXUMA3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1380058-TLE4278GXUMA3
Win Source Part Number: 1380058-TLE4278GXUMA 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14-30 Base Product Number: TLE4278 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 12 mA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 0.5V @ 150mA Current - Output: 200mA Current - Quiescent (Iq): 200 µA Control Features: Reset, Watchdog Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Win Source Part Number: 1380058-TLE4278GXUMA3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14-30
Base Product Number: TLE4278
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 12 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.5V @ 150mA
Current - Output: 200mA
Current - Quiescent (Iq): 200 µA
Control Features: Reset, Watchdog
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4278GXUMA3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4278GXUMA3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4278GXUMA3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4278GXUMA3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4278GXUMA3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4278GXUMA3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4278GXUMA3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4278GXUMA3DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4278GXUMA3DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4278GXUMA3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4278GXUMA3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4278GXUMA3
IC REG LINEAR 5V 200MA DSO14-30

IC REG LINEAR 5V 200MA DSO14-30

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4278GXUMA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4278GXUMA3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4278GXUMA3
IC REG LINEAR 5V 200MA DSO14-30

IC REG LINEAR 5V 200MA DSO14-30

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4278GXUMA3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4278GXUMA3
PMIC - Voltage Regulators - Linear TLE4278GXUMA3
IC REG LINEAR 5V 200MA DSO14-30

IC REG LINEAR 5V 200MA DSO14-30

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4278GXUMA3 776-TLE4278GXUMA3 2238554 1380058-TLE4278GXUMA3 448-TLE4278GXUMA3TR-ND TLE4278GXUMA3 TLE4278GXUMA3 TLE4278GXUMA3
Product Name 5V 200MA Voltage Regulator IC Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; PG-DSO-14 Other; Tape & Reel (TR) Other; DSO SO-14; SOIC; Other; Tape & Reel SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data