Infineon Technologies AG Voltage Regulators - Linear TLE4278GXUMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4278GXUMA1 is a low-drop fixed voltage regulator designed to provide a stable output voltage of 5V with a maximum load current of 200mA. It features an output voltage tolerance of ±2% and operates with very low current consumption, making it suitable for power-sensitive applications. The device includes a separated reset and watchdog output, with adjustable thresholds for both the watchdog and reset functions. It is equipped with multiple protection features, including overtemperature protection, reverse polarity protection, and short-circuit proofing, ensuring reliability in demanding environments. This voltage regulator is specifically qualified for automotive applications, adhering to AEC-Q100/101 standards, which makes it a viable choice for automotive electronics. The TLE4278GXUMA1 operates effectively across a wide temperature range and is compliant with RoHS regulations, indicating it is a green product. The device comes in a PG-DSO-14 package, facilitating integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The TLE4278GXUMA1 is a low-drop fixed voltage regulator designed to provide a stable output voltage of 5V with a maximum load current of 200mA. It features an output voltage tolerance of ±2% and operates with very low current consumption, making it suitable for power-sensitive applications. The device includes a separated reset and watchdog output, with adjustable thresholds for both the watchdog and reset functions. It is equipped with multiple protection features, including overtemperature protection, reverse polarity protection, and short-circuit proofing, ensuring reliability in demanding environments. This voltage regulator is specifically qualified for automotive applications, adhering to AEC-Q100/101 standards, which makes it a viable choice for automotive electronics. The TLE4278GXUMA1 operates effectively across a wide temperature range and is compliant with RoHS regulations, indicating it is a green product. The device comes in a PG-DSO-14 package, facilitating integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE4278GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE4278GXUMA1
Voltage Regulators - Linear TLE4278GXUMA1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-14-30

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE4278GXUMA1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details