Infineon Technologies AG 5V 4A TO220 LDO Voltage Regulator IC TLE4276V50

Description
IC Reg Ldo 5V .4A TO220-5-3 Product overview: TLE4276V50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276V50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Ldo 5V .4A TO220-5-3 Product overview: TLE4276V50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276V50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4A TO220 LDO Voltage Regulator IC
699-TLE4276V50
5V 4A TO220 LDO Voltage Regulator IC 699-TLE4276V50
IC Reg Ldo 5V .4A TO220-5-3 Product overview: TLE4276V50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276V50 can be used for catalog matching and distributor lookup.

IC Reg Ldo 5V .4A TO220-5-3 Product overview: TLE4276V50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 4A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276V50 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V50 - 1038630-TLE4276V50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V50
1038630-TLE4276V50
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V50 1038630-TLE4276V50
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038630-TLE4276V50 Packaging: Bulk Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 100 µA Output Current: 400 mA Accuracy: 4 % Input Bias Current: 100 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 40 V Alternative Parts (Cross-Reference): TLE4276V50TLE4276 V50; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 400 mA Min Input Voltage: 5.5 V Dropout Voltage: 250 mV Min Current Limit: 400 mA Reference Voltage: 2.5 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038630-TLE4276V50
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 100 µA
Output Current: 400 mA
Accuracy: 4 %
Input Bias Current: 100 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 40 V
Alternative Parts (Cross-Reference): TLE4276V50TLE4276 V50;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 400 mA
Min Input Voltage: 5.5 V
Dropout Voltage: 250 mV
Min Current Limit: 400 mA
Reference Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4276V50 1038630-TLE4276V50
Product Name 5V 4A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4276V50
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-220; Other; TO-220-5
Output Voltage 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data