Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276V10NKSA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4276V10NKSA1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4276V10NKSA1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276V10NKSA1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V10NKSA1 - 796959-TLE4276V10NKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V10NKSA1
796959-TLE4276V10NKSA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4276V10NKSA1 796959-TLE4276V10NKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 796959-TLE4276V10NKS A1 Series: Automotive, AEC-Q100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 400mA Family Name: TLE 4276 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: PG-TO220-5-3 Voltage Input MAX: 40V Voltage Dropout (Maximum): 0.5V @ 250mA Alternative Parts (Cross-Reference): MAX5087AATE+; MAX5087AATE+T; MAX5087BATE+T; MAX5087BATE+; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796959-TLE4276V10NKSA1
Series: Automotive, AEC-Q100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 400mA
Family Name: TLE 4276
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-TO220-5-3
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): MAX5087AATE+; MAX5087AATE+T; MAX5087BATE+T; MAX5087BATE+;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 400MA TO220 Voltage Regulator IC
776-TLE4276V10NKSA1
10V 400MA TO220 Voltage Regulator IC 776-TLE4276V10NKSA1
IC REG LIN 10V 400MA TO220-5-3 Product overview: TLE4276V10NKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276V10NKSA1 can be used for catalog matching and distributor lookup.

IC REG LIN 10V 400MA TO220-5-3 Product overview: TLE4276V10NKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276V10NKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4276V10NKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4276V10NKSA1
PMIC - Voltage Regulators - Linear TLE4276V10NKSA1
IC REG LIN 10V 400MA TO220-5-3

IC REG LIN 10V 400MA TO220-5-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4276V10NKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4276V10NKSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4276V10NKSA1
IC REG LIN 10V 400MA TO220-5-3

IC REG LIN 10V 400MA TO220-5-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE4276V10NKSA1-ND 796959-TLE4276V10NKSA1 776-TLE4276V10NKSA1 TLE4276V10NKSA1 TLE4276V10NKSA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4276V10NKSA1 10V 400MA TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; Tube
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Inhibit Inhibit
Unlock Full Specs
to access all available technical data