Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA P-TO220-5-43
IC REG LIN POS ADJ 400MA TO220-5
IC REG LIN POS ADJ 400MA TO220-5
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4276SVAKSA2-ND | 376-TLE4276SVAKSA2 | TLE4276SVAKSA2 | TLE4276SVAKSA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 400MA TO220-5 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Inhibit |