IC REG LIN POS ADJ 400MA TO220-5 Product overview: TLE4276SVAKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276SVAKSA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA P-TO220-5-43
Manufacturer: Infineon Technologies
Win Source Part Number: 796958-TLE4276SVAKSA
Series: Automotive, AEC-Q100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Adjustable
Control Features: Inhibit
Output Configuration: Positive
Output Current: 400mA
Family Name: TLE 4276
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: P-TO220-5
Output Voltage MAX: 20V
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): LT1129IT#TR; LT1129CT#TR; LT1129CT PBF; LT1129CT#TRPBF;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 400MA TO220-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE4276SVAKSA1 | TLE4276SVAKSA1-ND | 796958-TLE4276SVAKSA1 | TLE4276SVAKSA1 |
| Product Name | 400MA TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4276SVAKSA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |
| Output Voltage | 2.5 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts |