Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA P-TO220-5-122
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN POS ADJ 400MA TO263-5
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE4276GVATMA3TR-ND | TLE4276GVATMA3 | TLE4276GVATMA3 | TLE4276GVATMA3 | TLE4276GVATMA3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Inhibit |