IC REG LINEAR 8.5V 400MA TO263 Product overview: TLE4276GV85ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV85ATMA1
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Manufacturer: Infineon Technologies
Win Source Part Number: 796957-TLE4276GV85AT
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 400mA
Family Name: TLE 4276
Output Voltage: 8.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: P-TO220-5-122
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): R1517S851D-E2-FE; R1517S851B-E2-FE; R1517S851E-E2-FE; R1517J851B-T1-FE;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG LINEAR 8.5V 400MA TO220
IC REG LINEAR 8.5V 400MA TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE4276GV85ATMA1 | TLE4276GV85ATMA1TR-ND | 796957-TLE4276GV85ATMA1 | TLE4276GV85ATMA1 | TLE4276GV85ATMA1 |
| Product Name | 8.5V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV85ATMA1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| VIN | 40 volts | 40 volts |