Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TLE4276GV50ATMA3

Description
Win Source Part Number: 1038627-TLE4276GV50A TMA3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 25 mA Control Features: Inhibit Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: P-TO220-5-122 Temperature Range - Operating: -40°C ~ 150°C PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV4276CDS50R4G; NCV4276CDSADJR4G; NCV4276DS50G; TPS78405KTTR; TPS7A6050QKTTRQ1SP00 0306743; TLE 4276 G V50; TLE4276G V50; TLE4276GV50; TLE4276GV50ATMA1; TLE4276GV50ATMA4; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4276GV50ATMA3 TR,2156-TLE4276GV50A TMA3,SP001640598,INF INFTLE4276GV50ATMA3, 448-TLE4276GV50ATMA3 CT,448-TLE4276GV50AT MA3DKR,TLE4276GV50AT MA3-ND Base Product Number: TLE4276 Voltage Dropout (Max): 0.5V @ 250mA
Request a Quote Datasheet
Description
Win Source Part Number: 1038627-TLE4276GV50A TMA3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 25 mA Control Features: Inhibit Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: P-TO220-5-122 Temperature Range - Operating: -40°C ~ 150°C PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV4276CDS50R4G; NCV4276CDSADJR4G; NCV4276DS50G; TPS78405KTTR; TPS7A6050QKTTRQ1SP00 0306743; TLE 4276 G V50; TLE4276G V50; TLE4276GV50; TLE4276GV50ATMA1; TLE4276GV50ATMA4; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4276GV50ATMA3 TR,2156-TLE4276GV50A TMA3,SP001640598,INF INFTLE4276GV50ATMA3, 448-TLE4276GV50ATMA3 CT,448-TLE4276GV50AT MA3DKR,TLE4276GV50AT MA3-ND Base Product Number: TLE4276 Voltage Dropout (Max): 0.5V @ 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1038627-TLE4276GV50ATMA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1038627-TLE4276GV50ATMA3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1038627-TLE4276GV50ATMA3
Win Source Part Number: 1038627-TLE4276GV50A TMA3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 25 mA Control Features: Inhibit Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: P-TO220-5-122 Temperature Range - Operating: -40°C ~ 150°C PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV4276CDS50R4G; NCV4276CDSADJR4G; NCV4276DS50G; TPS78405KTTR; TPS7A6050QKTTRQ1SP00 0306743; TLE 4276 G V50; TLE4276G V50; TLE4276GV50; TLE4276GV50ATMA1; TLE4276GV50ATMA4; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4276GV50ATMA3 TR,2156-TLE4276GV50A TMA3,SP001640598,INF INFTLE4276GV50ATMA3, 448-TLE4276GV50ATMA3 CT,448-TLE4276GV50AT MA3DKR,TLE4276GV50AT MA3-ND Base Product Number: TLE4276 Voltage Dropout (Max): 0.5V @ 250mA

Win Source Part Number: 1038627-TLE4276GV50ATMA3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: P-TO220-5-122
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV4276CDS50R4G; NCV4276CDSADJR4G; NCV4276DS50G; TPS78405KTTR; TPS7A6050QKTTRQ1SP000306743; TLE 4276 G V50; TLE4276G V50; TLE4276GV50; TLE4276GV50ATMA1; TLE4276GV50ATMA4;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE4276GV50ATMA3TR,2156-TLE4276GV50ATMA3,SP001640598,INFINFTLE4276GV50ATMA3,448-TLE4276GV50ATMA3CT,448-TLE4276GV50ATMA3DKR,TLE4276GV50ATMA3-ND
Base Product Number: TLE4276
Voltage Dropout (Max): 0.5V @ 250mA

Buy Now Datasheet
 - TLE4276GV50ATMA3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO5

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4276GV50ATMA3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4276GV50ATMA3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4276GV50ATMA3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4276GV50ATMA3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4276GV50ATMA3DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4276GV50ATMA3DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4276GV50ATMA3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4276GV50ATMA3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4276GV50ATMA3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Buy Now Datasheet
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-TLE4276GV50ATMA3
5V 400MA Voltage Regulator IC 776-TLE4276GV50ATMA3
IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA3 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA3 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA3 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4276GV50ATMA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4276GV50ATMA3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4276GV50ATMA3
IC REG LIN 5V 400MA TO263-5-1

IC REG LIN 5V 400MA TO263-5-1

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4276GV50ATMA3
PMIC - Voltage Regulators - Linear TLE4276GV50ATMA3
IC REG LIN 5V 400MA TO220-5-122

IC REG LIN 5V 400MA TO220-5-122

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1038627-TLE4276GV50ATMA3 TLE4276GV50ATMA3 448-TLE4276GV50ATMA3TR-ND 776-TLE4276GV50ATMA3 TLE4276GV50ATMA3 TLE4276GV50ATMA3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 400MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; Tape & Reel Other; PG-TO263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Inhibit Reverse Voltage Protection; Input Overcurrent Protection Inhibit
Unlock Full Specs
to access all available technical data