Infineon Technologies AG 5V 400MA Voltage Regulator IC TLE4276GV50ATMA1

Description
IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-TLE4276GV50ATMA1
5V 400MA Voltage Regulator IC 776-TLE4276GV50ATMA1
IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 400MA TO263-5-1 Product overview: TLE4276GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA1 - 101029-TLE4276GV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA1
101029-TLE4276GV50ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA1 101029-TLE4276GV50ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 101029-TLE4276GV50AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO220-5-122 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 101029-TLE4276GV50ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO220-5-122
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4276GV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4276GV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276GV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122

Buy Now Datasheet
 - TLE4276GV50ATMA1 - Rochester Electronics
Newburyport, MA, United States
Linear Voltage Regulator

Linear Voltage Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4276GV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4276GV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4276GV50ATMA1
IC REG LIN 5V 400MA TO263-5-1

IC REG LIN 5V 400MA TO263-5-1

Supplier's Site
IC REG LIN 5V 400MA TO220-5-122 - 376-TLE4276GV50ATMA1 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 5V 400MA TO220-5-122
376-TLE4276GV50ATMA1
IC REG LIN 5V 400MA TO220-5-122 376-TLE4276GV50ATMA1
IC REG LIN 5V 400MA TO220-5-122

IC REG LIN 5V 400MA TO220-5-122

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4276GV50ATMA1
PMIC - Voltage Regulators - Linear TLE4276GV50ATMA1
IC REG LIN 5V 400MA TO220-5-122

IC REG LIN 5V 400MA TO220-5-122

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4276GV50ATMA1 101029-TLE4276GV50ATMA1 TLE4276GV50ATMA1TR-ND TLE4276GV50ATMA1 TLE4276GV50ATMA1 376-TLE4276GV50ATMA1 TLE4276GV50ATMA1
Product Name 5V 400MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV50ATMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 5V 400MA TO220-5-122 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; P-TO220-5-122 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Dropout Voltage 0.5000 to ? volts 0.5000 volts 0.5000 volts 0.2500 volts
Unlock Full Specs
to access all available technical data