IC REG LIN 10V 400MA TO263-5-1 Product overview: TLE4276GV10NTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276GV10NTMA1
Manufacturer: Infineon Technologies
Win Source Part Number: 116448-TLE4276GV10NT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 400mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO220-5-122
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
IC REG LIN 10V 400MA TO220-5-122
IC REG LIN 10V 400MA TO263-5-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE4276GV10NTMA1 | 116448-TLE4276GV10NTMA1 | TLE4276GV10NTMA1TR-ND | TLE4276GV10NTMA1 | TLE4276GV10NTMA1 |
| Product Name | 10V 400MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4276GV10NTMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; P-TO220-5-122 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts |