Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4276DVATMA1 TLE4276DVATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 123710-TLE4276DVATMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Output Voltage: 2.5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 123710-TLE4276DVATMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Output Voltage: 2.5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DVATMA1 - 123710-TLE4276DVATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DVATMA1
123710-TLE4276DVATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DVATMA1 123710-TLE4276DVATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 123710-TLE4276DVATMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Output Voltage: 2.5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 123710-TLE4276DVATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Inhibit
Output Current: 400mA
Output Voltage: 2.5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO252-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 25mA
PSRR: 54dB (100Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
400MA TO252 Voltage Regulator IC
776-TLE4276DVATMA1
400MA TO252 Voltage Regulator IC 776-TLE4276DVATMA1
IC REG LIN POS ADJ 400MA TO252-5 Product overview: TLE4276DVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276DVATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 400MA TO252-5 Product overview: TLE4276DVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276DVATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4276DVATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4276DVATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276DVATMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-1

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4276DVATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4276DVATMA1
PMIC - Voltage Regulators - Linear TLE4276DVATMA1
IC REG LIN POS ADJ 400MA TO252-5

IC REG LIN POS ADJ 400MA TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4276DVATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4276DVATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4276DVATMA1
IC REG LIN POS ADJ 400MA TO252-5

IC REG LIN POS ADJ 400MA TO252-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 123710-TLE4276DVATMA1 776-TLE4276DVATMA1 TLE4276DVATMA1TR-ND TLE4276DVATMA1 TLE4276DVATMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4276DVATMA1 400MA TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; P-TO252-5 Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data