IC REG LINEAR 5V 400MA TO252-5 Product overview: TLE4276DV50ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276DV50ATMA2
Win Source Part Number: 1174113-TLE4276DV50A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Inhibit
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-1
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): SP000306323; TLE 4276 D V50; TLE4276-DV50; TLE4276D V50; TLE4276DV50; TLE4276DV50ATMA1; TLE4276DV50NTMA1;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE4276DV50ATMA2
Base Product Number: TLE4276
Voltage Dropout (Max): 0.5V @ 250mA
INFINEON LDO VOLT REG TLE4276DV50ATMA2
INFINEON LDO VOLT REG TLE4276DV50ATMA2
INFINEON LDO VOLT REG TLE4276DV50ATMA2
IC REG LIN 5V 400MA PG-TO252-5-1
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 400MA TO252-5
IC REG LINEAR 5V 400MA TO252-5
IC REG LINEAR 5V 400MA TO252-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4276DV50ATMA2 | 1174113-TLE4276DV50ATMA2 | 2584086P | 448-TLE4276DV50ATMA2CT-ND | TLE4276DV50ATMA2 | TLE4276DV50ATMA2 | TLE4276DV50ATMA2 | TLE4276DV50ATMA2 |
| Product Name | 5V 400MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |||
| VIN | 40 volts | 40 volts | 40 volts |