Manufacturer: Infineon Technologies
Win Source Part Number: 796956-TLE4276DV50AT
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Configuration: Positive
Output Current: 400mA
Family Name: TLE 4276
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: P-TO252-5
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): BD3574FP; BD3574FP-E2; BD3574FP-TR; L5300EPT;
Introduction Date: October 09, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-1
IC REG LINEAR 5V 400MA TO252-5 Product overview: TLE4276DV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276DV50ATMA1
IC REG LINEAR 5V 400MA TO252-5
IC REG LINEAR 5V 400MA TO252-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 796956-TLE4276DV50ATMA1 | TLE4276DV50ATMA1TR-ND | 776-TLE4276DV50ATMA1 | TLE4276DV50ATMA1 | TLE4276DV50ATMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50ATMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 400MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Inhibit | Reverse Voltage Protection; Input Overcurrent Protection | Inhibit |