Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50 TLE4276DV50

Description
Manufacturer: Infineon Technologies Win Source Part Number: 090861-TLE4276DV50 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 090861-TLE4276DV50 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50 - 090861-TLE4276DV50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50
090861-TLE4276DV50
PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50 090861-TLE4276DV50
Manufacturer: Infineon Technologies Win Source Part Number: 090861-TLE4276DV50 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090861-TLE4276DV50
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO252-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 0.4A TO252 LDO Voltage Regulator IC
699-TLE4276DV50
5V 0.4A TO252 LDO Voltage Regulator IC 699-TLE4276DV50
IC REG LDO 5V 0.4A TO252-5 Product overview: TLE4276DV50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.4A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276DV50 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.4A TO252-5 Product overview: TLE4276DV50 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.4A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.4A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276DV50 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4276DV50 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4276DV50
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276DV50
IC REG LINEAR VOLT TLE4276

IC REG LINEAR VOLT TLE4276

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 090861-TLE4276DV50 699-TLE4276DV50 TLE4276DV50
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4276DV50 5V 0.4A TO252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; P-TO252-5 Other; Reel - TR DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Life Cycle Stage Declining; Not For New Designs
Unlock Full Specs
to access all available technical data