Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155555-TLE42764GVAT
Packaging: Tape & Reel
Polarity: Positive
Output Type: Adjustable
Number of Outputs: 1
Quiescent Current: 100 A
Output Current: 400 mA
Accuracy: 2 %
Watchdog Timer: No
Output Voltage: 20 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 40 V
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Max Output Current: 400 mA
Min Input Voltage: 4.5 V
Max Supply Voltage: 40 V
Max Operating Temperature: 150 °C
Dropout Voltage: 250 mV
Package Quantity: 1000
IC REG LIN POS ADJ 400MA TO263-5 Product overview: TLE42764GVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42764GVATMA1 can be used for catalog matching and distributor lookup.
TLE42764 - Linear Voltage Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1155555-TLE42764GVATMA1 | 776-TLE42764GVATMA1 | TLE42764GVATMA1 | TLE42764GVATMA1TR-ND | TLE42764GVATMA1 | TLE42764GVATMA1 | TLE42764GVATMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE42764GVATMA1 | 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Multiple Outputs | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 20 volts | 2.5 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts |