Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
IC REG LINEAR 5V 400MA TO263-5 Product overview: TLE42764GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42764GV50ATMA
TLE42764 - Linear Voltage Regulator
IC REG LINEAR 5V 400MA TO263-5
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 400MA TO263-5
IC REG LINEAR 5V 400MA TO263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42764GV50ATMA1TR-ND | 776-TLE42764GV50ATMA1 | TLE42764GV50ATMA1 | TLE42764GV50ATMA1 | TLE42764GV50ATMA1 | TLE42764GV50ATMA1 | TLE42764GV50ATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | Other; PG-TO263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |