LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 34AC2004 |
| Product Name | Linear Voltage Regulator; Output Type Infineon |
| Input Voltage | 5.5 to 40 volts |