LDO Regulator Pos 2.5V to 20V 0.4A Automotive AEC-Q100 5-Pin(4+Tab) TO-252 T/R Product overview: TLE42764DV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.5V, 20V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.5V, 20V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE42764DV can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1108656-TLE42764DV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 25mA
PSRR: 54dB (100Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LINEAR VLTGE REG
IC REG LINEAR VOLT TLE42764
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TLE42764DV | 1108656-TLE42764DV | TLE42764DV | TLE42764DV |
| Product Name | Automotive 2.5V 20V 0.4A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE42764DV | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape and Reel | Other; PG-TO252-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Output Voltage | 2.5 to 20 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Dropout Voltage | 0.2500 volts | 0.5000 volts | 0.5000 volts |