Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276 V85

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4276V85-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4276V85-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4276V85-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Buy Now Datasheet
Singapore, Singapore
8.5V 400MA TO220 Voltage Regulator IC
776-TLE4276 V85
8.5V 400MA TO220 Voltage Regulator IC 776-TLE4276 V85
IC REG LIN 8.5V 400MA TO220-5-3 Product overview: TLE4276 V85 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276 V85 can be used for catalog matching and distributor lookup.

IC REG LIN 8.5V 400MA TO220-5-3 Product overview: TLE4276 V85 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4276 V85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4276 V85 - 796960-TLE4276 V85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276 V85
796960-TLE4276 V85
PMIC - PMIC - Voltage Regulators - Linear - TLE4276 V85 796960-TLE4276 V85
Manufacturer: Infineon Technologies Win Source Part Number: 796960-TLE4276 V85 Series: Automotive, AEC-Q100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit Output Configuration: Positive Output Current: 400mA Output Voltage: 8.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 25mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: PG-TO220-5-3 Voltage Input MAX: 40V Voltage Dropout (Maximum): 0.5V @ 250mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796960-TLE4276 V85
Series: Automotive, AEC-Q100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit
Output Configuration: Positive
Output Current: 400mA
Output Voltage: 8.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 25mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-TO220-5-3
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - Linear - TLE4276 V85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE4276 V85
Voltage Regulators - Linear TLE4276 V85
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-5-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4276 V85 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4276 V85
PMIC - Voltage Regulators - Linear TLE4276 V85
IC REG LIN 8.5V 400MA TO220-5-3

IC REG LIN 8.5V 400MA TO220-5-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4276V85-ND 776-TLE4276 V85 796960-TLE4276 V85 TLE4276 V85 TLE4276 V85
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8.5V 400MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4276 V85 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads Other; Tube TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Inhibit Inhibit
Unlock Full Specs
to access all available technical data