Infineon Technologies AG 5 V LDO Voltage Regulator IC TLE4276-2GV

Description
Low Drop Voltage Regulator 5 V or variable output voltage Output voltage tolerance ≤ ±2% Product overview: TLE4276-2GV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2GV can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Drop Voltage Regulator 5 V or variable output voltage Output voltage tolerance ≤ ±2% Product overview: TLE4276-2GV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2GV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 V LDO Voltage Regulator IC
699-TLE4276-2GV
5 V LDO Voltage Regulator IC 699-TLE4276-2GV
Low Drop Voltage Regulator 5 V or variable output voltage Output voltage tolerance ≤ ±2% Product overview: TLE4276-2GV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2GV can be used for catalog matching and distributor lookup.

Low Drop Voltage Regulator 5 V or variable output voltage Output voltage tolerance ≤ ±2% Product overview: TLE4276-2GV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2GV can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2GV - 1269475-TLE4276-2GV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2GV
1269475-TLE4276-2GV
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2GV 1269475-TLE4276-2GV
Manufacturer: Infineon Technologies Win Source Part Number: 1269475-TLE4276-2GV Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BD450M5WFP2-CZE2; TLE 4276-2 GV; TLE42764GV50XT; IFX25401TBV50ATMA1; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269475-TLE4276-2GV
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BD450M5WFP2-CZE2; TLE 4276-2 GV; TLE42764GV50XT; IFX25401TBV50ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4276-2GV 1269475-TLE4276-2GV
Product Name 5 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2GV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details